Philips E Line 345E2AE/93, 86.4 cm (34"), 3440 x 1440 pixels, Wide Quad HD, LCD, 4 ms, Black
Philips E Line 345E2AE/93. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: Wide Quad HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black