Philips logo

Philips B Line 342B1C/93 LED display 86.4 cm (34") 2560 x 1080 pixels WFHD LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13046
Info modified on:
26 Jun 2025, 08:58:19
Short summary description Philips B Line 342B1C/93 LED display 86.4 cm (34") 2560 x 1080 pixels WFHD LCD Black:

Philips B Line 342B1C/93, 86.4 cm (34"), 2560 x 1080 pixels, WFHD, LCD, 4 ms, Black

Long summary description Philips B Line 342B1C/93 LED display 86.4 cm (34") 2560 x 1080 pixels WFHD LCD Black:

Philips B Line 342B1C/93. Display diagonal: 86.4 cm (34"), Display resolution: 2560 x 1080 pixels, HD type: WFHD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.