Philips Ledinaire High-bay 33998699, 1 bulb(s), 4000 K, 20000 lm, IP65, Grey
Philips Ledinaire High-bay 33998699. Product colour: Grey, Suitable location: Home office, School, Shop, Shape: Round. Number of bulbs: 1 bulb(s), Total power: 190 W, Light colour: Neutral white. Cable length: 0.3 m. Input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz, Inrush current: 10.8 A. Height: 60 mm, Weight: 3.5 kg, Diameter: 34.4 cm