Philips logo

Philips 32PW8751 32" real flat 100Hz digital scan widescreen TV

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
28584
Info modified on:
01 Jun 2018, 20:47:26
Short summary description Philips 32PW8751 32" real flat 100Hz digital scan widescreen TV:

Philips 32PW8751 32" real flat 100Hz digital scan widescreen TV, 81.3 cm (32"), 16:9, 82 cm, 76 cm, 100 channels, 20 W

Long summary description Philips 32PW8751 32" real flat 100Hz digital scan widescreen TV:

Philips 32PW8751 32" real flat 100Hz digital scan widescreen TV. Display diagonal: 81.3 cm (32"), Aspect ratio: 16:9, Display diagonal (metric): 82 cm. Channels quantity: 100 channels. Music power: 20 W. Product colour: Silver. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.