Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
CRT TVs
Philips 32" 100Hz Widescreen TV 81.3 cm (32") Silver
Philips 32" 100Hz Widescreen TV 81.3 cm (32") Silver
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Philips 32PW8719
XML doc
Icecat LIVE: JS for Philips 32PW8719
Icecat Live DOC
JSON product data for Philips 32PW8719
JSON DOC
CSV product data for Philips 32PW8719
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Philips
Product name:
32" 100Hz Widescreen TV
Product code:
32PW8719
Category:
CRT TVs
Icecat Product ID:
287411
Data-sheet quality:
created/standardized by Icecat
Product views:
38768
Info modified on:
21 Oct 2022, 10:14:07
Philips 32PW8719 (Icecat)
Embed the product datasheet into your content
XML product data for Philips 32PW8719
XML doc
Icecat LIVE: JS for Philips 32PW8719
Icecat Live DOC
JSON product data for Philips 32PW8719
JSON DOC
CSV product data for Philips 32PW8719
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE