Philips logo

Philips 32PW8651 32" real flat 100Hz digital scan widescreen TV

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105813
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips 32PW8651 32" real flat 100Hz digital scan widescreen TV:

Philips 32PW8651 32" real flat 100Hz digital scan widescreen TV, 81.3 cm (32"), 16:9, Real Flat, 76 cm, SECAM D/K, SECAM B/G, PAL I, PAL, SECAM, NTSC, 100 channels

Long summary description Philips 32PW8651 32" real flat 100Hz digital scan widescreen TV:

Philips 32PW8651 32" real flat 100Hz digital scan widescreen TV. Display diagonal: 81.3 cm (32"), Aspect ratio: 16:9, Display: Real Flat. Analog signal format system: SECAM D/K, SECAM B/G, PAL I, PAL, SECAM, NTSC, Channels quantity: 100 channels, Supported radio bands: UHF, VHF. Audio system: NICAM Stereo, Dolby Virtual Surround, RMS rated power: 20 W, Peak Music Power Output (PMPO): 40 W. Product colour: Silver. Power consumption (typical): 100 W, Power consumption (standby): 1 W, Power requirements: AC 220 - 240V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.