Philips logo

Philips 32PW6542/77 CRT TV 81.3 cm (32") Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65835
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 32PW6542/77 CRT TV 81.3 cm (32") Silver:

Philips 32PW6542/77, 81.3 cm (32"), 16:9, 3D, 4:3, 16:9, 82 cm, 76 cm

Long summary description Philips 32PW6542/77 CRT TV 81.3 cm (32") Silver:

Philips 32PW6542/77. Display diagonal: 81.3 cm (32"), Aspect ratio: 16:9, Comb filter: 3D. Analog signal format system: NTSC, PAL B, PAL G, PAL M, PAL N, Supported radio bands: UHF, VHF. RMS rated power: 20 W. Product colour: Silver. Power consumption (typical): 91 W, Power consumption (standby): 1 W, Power requirements: AC 100-250V, 50 / 60Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.