Philips logo

Philips 4500 series Ultra Slim LED TV 32PHT4503/05

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100000
Info modified on:
27 May 2024, 13:19:33
Short summary description Philips 4500 series Ultra Slim LED TV 32PHT4503/05:

Philips 4500 series Ultra Slim LED TV 32PHT4503/05, 81.3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, DVB-T2, Black

Long summary description Philips 4500 series Ultra Slim LED TV 32PHT4503/05:

Philips 4500 series Ultra Slim LED TV 32PHT4503/05. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Product colour: Black

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.