Philips logo

Philips 4000 series 32PHT4101/12 TV 81.3 cm (32") HD Black 200 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117298
Info modified on:
02 Nov 2024, 11:00:05
Short summary description Philips 4000 series 32PHT4101/12 TV 81.3 cm (32") HD Black 200 cd/m²:

Philips 4000 series 32PHT4101/12, 81.3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, DVB-T2, Black

Long summary description Philips 4000 series 32PHT4101/12 TV 81.3 cm (32") HD Black 200 cd/m²:

Philips 4000 series 32PHT4101/12. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Display brightness: 200 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.