Philips logo

Philips 5300 series 32PHS5301/12 TV 81.3 cm (32") HD Smart TV Wi-Fi Black 280 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
216941
Info modified on:
27 May 2024, 13:31:50
Short summary description Philips 5300 series 32PHS5301/12 TV 81.3 cm (32") HD Smart TV Wi-Fi Black 280 cd/m²:

Philips 5300 series 32PHS5301/12, 81.3 cm (32"), 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 5300 series 32PHS5301/12 TV 81.3 cm (32") HD Smart TV Wi-Fi Black 280 cd/m²:

Philips 5300 series 32PHS5301/12. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 280 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.