Philips logo

Philips 4500 series 32PHS4503/12 TV 81.3 cm (32") HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186393
Info modified on:
27 May 2024, 13:18:01
Short summary description Philips 4500 series 32PHS4503/12 TV 81.3 cm (32") HD Black:

Philips 4500 series 32PHS4503/12, 81.3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD, Black

Long summary description Philips 4500 series 32PHS4503/12 TV 81.3 cm (32") HD Black:

Philips 4500 series 32PHS4503/12. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PPI (Picture Performance Index) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.