Philips logo

Philips 4200 series 32PHS4203/12 TV 81.3 cm (32") HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143217
Info modified on:
27 May 2024, 13:14:14
Short summary description Philips 4200 series 32PHS4203/12 TV 81.3 cm (32") HD Black:

Philips 4200 series 32PHS4203/12, 81.3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD, Black

Long summary description Philips 4200 series 32PHS4203/12 TV 81.3 cm (32") HD Black:

Philips 4200 series 32PHS4203/12. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.