Philips logo

Philips 4000 series 32PHS4032/12 TV 81.3 cm (32") HD White 280 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113578
Info modified on:
27 May 2024, 13:32:30
EU Energy Label (90 KB)
Short summary description Philips 4000 series 32PHS4032/12 TV 81.3 cm (32") HD White 280 cd/m²:

Philips 4000 series 32PHS4032/12, 81.3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T HD, DVB-T2, White

Long summary description Philips 4000 series 32PHS4032/12 TV 81.3 cm (32") HD White 280 cd/m²:

Philips 4000 series 32PHS4032/12. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Display brightness: 280 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T HD, DVB-T2. Ethernet LAN. Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.