Philips logo

Philips 4000 series 32PHS4012/12 TV 81.3 cm (32") HD Black 250 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82918
Info modified on:
27 May 2024, 13:28:05
Short summary description Philips 4000 series 32PHS4012/12 TV 81.3 cm (32") HD Black 250 cd/m²:

Philips 4000 series 32PHS4012/12, 81.3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD, Black

Long summary description Philips 4000 series 32PHS4012/12 TV 81.3 cm (32") HD Black 250 cd/m²:

Philips 4000 series 32PHS4012/12. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Display brightness: 250 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.