Philips 4500 series LED TV 32PHA4509S/98, 81.3 cm (32"), 1366 x 768 pixels, HD, LED, Black
Philips 4500 series LED TV 32PHA4509S/98. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Native aspect ratio: 16:9. Product colour: Black