Philips logo

Philips 4000 series 32PFT4131/12 TV 81.3 cm (32") Full HD Black 280 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142534
Info modified on:
27 May 2024, 13:15:42
Short summary description Philips 4000 series 32PFT4131/12 TV 81.3 cm (32") Full HD Black 280 cd/m²:

Philips 4000 series 32PFT4131/12, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, DVB-T2, Black

Long summary description Philips 4000 series 32PFT4131/12 TV 81.3 cm (32") Full HD Black 280 cd/m²:

Philips 4000 series 32PFT4131/12. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PQI (Picture Quality Index), Display brightness: 280 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.