Philips logo

Philips Full HD Ultra-Slim LED TV 32PFS5603/12

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
222169
Info modified on:
27 May 2024, 14:24:34
Philips 32PFS5603/12 user manual (1.5 MB)
Product Brochure/Datasheet (707 KB)
Retail Trade Leaflet (126 KB)
Short summary description Philips Full HD Ultra-Slim LED TV 32PFS5603/12:

Philips Full HD Ultra-Slim LED TV 32PFS5603/12, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD, White

Long summary description Philips Full HD Ultra-Slim LED TV 32PFS5603/12:

Philips Full HD Ultra-Slim LED TV 32PFS5603/12. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Product colour: White

Reasons to buy
3D tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.