Philips Cineos Flat TV 32PFL7862D/10, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Black
Philips Cineos Flat TV 32PFL7862D/10. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 550 cd/m², Response time: 4 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Product colour: Black