Philips Flat TV 32PFL7762D/05, 81.3 cm (32"), 1366 x 768 pixels, HD, DVB, Black
Philips Flat TV 32PFL7762D/05. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Screen shape: Flat, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 12000:1, Native aspect ratio: 16:9. Digital signal format system: DVB. Product colour: Black