Philips logo

Philips 7000 series 32PFL7486K/02 TV 81.3 cm (32") Full HD Smart TV Stainless steel 450 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100599
Info modified on:
04 Nov 2024, 15:51:12
Short summary description Philips 7000 series 32PFL7486K/02 TV 81.3 cm (32") Full HD Smart TV Stainless steel 450 cd/m²:

Philips 7000 series 32PFL7486K/02, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LED, Smart TV, Stainless steel

Long summary description Philips 7000 series 32PFL7486K/02 TV 81.3 cm (32") Full HD Smart TV Stainless steel 450 cd/m²:

Philips 7000 series 32PFL7486K/02. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate), Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product colour: Stainless steel

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.