Philips logo

Philips 32PFL7403 32" integrated digital LCD TV

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107776
Info modified on:
18 Nov 2024, 10:41:19
Short summary description Philips 32PFL7403 32" integrated digital LCD TV:

Philips 32PFL7403 32" integrated digital LCD TV, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Black, Transparent

Long summary description Philips 32PFL7403 32" integrated digital LCD TV:

Philips 32PFL7403 32" integrated digital LCD TV. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 3 ms, Native aspect ratio: 16:9. Product colour: Black, Transparent

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.