Philips logo

Philips 32PFL6505H/12 TV 81.3 cm (32") Full HD Silver 450 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102771
Info modified on:
01 Nov 2024, 12:33:49
Short summary description Philips 32PFL6505H/12 TV 81.3 cm (32") Full HD Silver 450 cd/m²:

Philips 32PFL6505H/12, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LED, DVB, DVB-C, DVB-T, Silver

Long summary description Philips 32PFL6505H/12 TV 81.3 cm (32") Full HD Silver 450 cd/m²:

Philips 32PFL6505H/12. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display brightness: 450 cd/m², Response time: 2 ms. Digital signal format system: DVB, DVB-C, DVB-T. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.