location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 32" Widescreen flat TV with Pixel Plus HD 81.3 cm (32") Black 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32" Widescreen flat TV with Pixel Plus HD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32PFL5522
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 32" Widescreen flat TV with Pixel Plus HD 81.3 cm (32") Black 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 500 cd/m² 8 ms
  • - NTSC, PAL, PAL I, SECAM, SECAM B/G, SECAM D/K
  • - 200 x 100 mm
  • - 140 W
Long product name Philips 32" Widescreen flat TV with Pixel Plus HD 81.3 cm (32") Black 500 cd/m² :
The long product name of Philips 32" Widescreen flat TV with Pixel Plus HD 81.3 cm (32") Black 500 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32" Widescreen flat TV with Pixel Plus HD
More>>>
Philips 32" Widescreen flat TV with Pixel Plus HD 81.3 cm (32") Black 500 cd/m²:
The official description of Philips 32" Widescreen flat TV with Pixel Plus HD 81.3 cm (32") Black 500 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Turn up your viewing experience with Integrated Digital Tuner

With this TV you can now enjoy the benefits of digital TV, Electronic Program Guide and digital quality content. At the same time, you can also watch superb pictures with Pixel Plus clarity and details.

Vivid, natural and razor sharp images
-High definition LCD WXGA display, resolution 1366 x 768p
-Integrated Digital Tuner for DVB-T reception
-HD ready for the highest quality display of HDTV signals
-Pixel Plus HD for better detail, depth and clarity in HDTV
-3D comb filter separates colours for a razor-sharp image

Exciting and lifelike sound
-Incredible Surround™ for enhanced audio enjoyment

Slim, stylish design to complement your interior
-Compact and slim design that fits in every room

Designed for your convenience
-1000 page Hypertext for instant fast access to teletext

For advanced performance
-Dual HDMI input for full digital High Definition connection

Short summary description Philips 32" Widescreen flat TV with Pixel Plus HD 81.3 cm (32") Black 500 cd/m²:
This short summary of the Philips 32" Widescreen flat TV with Pixel Plus HD 81.3 cm (32") Black 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 32" Widescreen flat TV with Pixel Plus HD, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Philips 32" Widescreen flat TV with Pixel Plus HD 81.3 cm (32") Black 500 cd/m²:
This is an auto-generated long summary of Philips 32" Widescreen flat TV with Pixel Plus HD 81.3 cm (32") Black 500 cd/m² based on the first three specs of the first five spec groups.

Philips 32" Widescreen flat TV with Pixel Plus HD. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
81.3 cm (32")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Response time
8 ms
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Comb filter
3D
Display resolution *
1366 x 768 pixels
TV tuner
Analog signal format system *
NTSC, PAL, PAL I, SECAM, SECAM B/G, SECAM D/K
Channels quantity
100 channels
Audio
Number of speakers *
2
RMS rated power *
20 W
Equalizer
Yes
Equalizer bands quantity
7
Audio system
Nicam Stereo
Design
Product colour *
Black
Panel mounting interface
200 x 100 mm
Performance
Teletext function
Yes
Teletext
1000 pages
Noise reduction *
Yes
Plug and Play
Yes
Child lock
Yes
Ports & interfaces
Composite video in
1
Composite video out
1
Audio (L/R) in
2
Audio (L/R) out
2
Headphone outputs
1
Ports & interfaces
SCART ports quantity
2
S-Video inputs quantity
1
HDMI ports quantity *
2
Component video (YPbPr/YCbCr) out
1
Management features
Electronic Programme Guide (EPG)
Yes
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
140 W
Power consumption (standby) *
1 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (with stand)
805 mm
Depth (with stand)
210 mm
Height (with stand)
609 mm
Weight (with stand)
17.5 kg
Width (without stand)
805 mm
Depth (without stand)
115 mm
Height (without stand)
546 mm
Weight (without stand)
15.5 kg
Packaging content
Remote control included
Yes
Other features
Favourite pages quantity
4 pages
Built-in speaker(s)
Yes
Power requirements
220 - 240V, 50/60Hz
Display
LCD WXGA TFT
Terrestrial antenna interface
IEC75