Philips logo

Philips 32PFL5405H/12 TV 81.3 cm (32") Full HD Black 450 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
254388
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 32PFL5405H/12 TV 81.3 cm (32") Full HD Black 450 cd/m²:

Philips 32PFL5405H/12, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Philips 32PFL5405H/12 TV 81.3 cm (32") Full HD Black 450 cd/m²:

Philips 32PFL5405H/12. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Product colour: Black

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.