Philips logo

Philips 32PFL5322 32" LCD HD Ready widescreen flat TV

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63305
Info modified on:
19 Nov 2024, 14:57:02
Short summary description Philips 32PFL5322 32" LCD HD Ready widescreen flat TV:

Philips 32PFL5322 32" LCD HD Ready widescreen flat TV, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Black, Silver

Long summary description Philips 32PFL5322 32" LCD HD Ready widescreen flat TV:

Philips 32PFL5322 32" LCD HD Ready widescreen flat TV. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 6 ms, Native aspect ratio: 16:9. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.