Philips logo

Philips 5000 series Smart LED TV 32PFL5007H/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124580
Info modified on:
31 Oct 2024, 16:26:38
Short summary description Philips 5000 series Smart LED TV 32PFL5007H/12:

Philips 5000 series Smart LED TV 32PFL5007H/12, 81.3 cm (32"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Grey

Long summary description Philips 5000 series Smart LED TV 32PFL5007H/12:

Philips 5000 series Smart LED TV 32PFL5007H/12. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate), Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Grey

3D tour
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.