Philips logo

Philips 4000 series Smart LED TV 32PFL4047T/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94290
Info modified on:
31 Oct 2024, 13:47:31
Short summary description Philips 4000 series Smart LED TV 32PFL4047T/12:

Philips 4000 series Smart LED TV 32PFL4047T/12, 81.3 cm (32"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 4000 series Smart LED TV 32PFL4047T/12:

Philips 4000 series Smart LED TV 32PFL4047T/12. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 200 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

3D tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.