Philips logo

Philips 32PFL3614/12 TV 81.3 cm (32") Full HD Black 500 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115653
Info modified on:
14 Mar 2024, 19:26:47
Short summary description Philips 32PFL3614/12 TV 81.3 cm (32") Full HD Black 500 cd/m²:

Philips 32PFL3614/12, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Philips 32PFL3614/12 TV 81.3 cm (32") Full HD Black 500 cd/m²:

Philips 32PFL3614/12. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Product colour: Black

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.