Philips logo

Philips 3500 series Smart LED TV 32PFL3517H/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
206622
Info modified on:
01 Nov 2024, 11:17:18
Short summary description Philips 3500 series Smart LED TV 32PFL3517H/12:

Philips 3500 series Smart LED TV 32PFL3517H/12, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LED, Smart TV, Black

Long summary description Philips 3500 series Smart LED TV 32PFL3517H/12:

Philips 3500 series Smart LED TV 32PFL3517H/12. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.