Philips logo

Philips 3000 series 32PFL3406H/12 TV 81.3 cm (32") HD Black 400 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89424
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 3000 series 32PFL3406H/12 TV 81.3 cm (32") HD Black 400 cd/m²:

Philips 3000 series 32PFL3406H/12, 81.3 cm (32"), HD, LCD, DVB-C, DVB-T, Black

Long summary description Philips 3000 series 32PFL3406H/12 TV 81.3 cm (32") HD Black 400 cd/m²:

Philips 3000 series 32PFL3406H/12. Display diagonal: 81.3 cm (32"), HD type: HD, Display technology: LCD, Display brightness: 400 cd/m², Response time: 5 ms. Digital signal format system: DVB-C, DVB-T. Product colour: Black

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.