Philips logo

Philips 32PFL3403/12 TV 81.3 cm (32") HD Black 500 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168561
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 32PFL3403/12 TV 81.3 cm (32") HD Black 500 cd/m²:

Philips 32PFL3403/12, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Philips 32PFL3403/12 TV 81.3 cm (32") HD Black 500 cd/m²:

Philips 32PFL3403/12. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 6 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.