Philips logo

Philips 3000 series 32PFL3258H/12 TV 81.3 cm (32") Full HD Smart TV Black 350 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175776
Info modified on:
01 Nov 2024, 10:55:23
Short summary description Philips 3000 series 32PFL3258H/12 TV 81.3 cm (32") Full HD Smart TV Black 350 cd/m²:

Philips 3000 series 32PFL3258H/12, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LED, Smart TV, Black

Long summary description Philips 3000 series 32PFL3258H/12 TV 81.3 cm (32") Full HD Smart TV Black 350 cd/m²:

Philips 3000 series 32PFL3258H/12. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.