Philips logo

Philips 3000 series 32PFL3046/T3 TV 81.3 cm (32") HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50916
Info modified on:
31 Oct 2024, 13:55:54
Short summary description Philips 3000 series 32PFL3046/T3 TV 81.3 cm (32") HD Black:

Philips 3000 series 32PFL3046/T3, 81.3 cm (32"), 1366 x 768 pixels, HD, LED, Black

Long summary description Philips 3000 series 32PFL3046/T3 TV 81.3 cm (32") HD Black:

Philips 3000 series 32PFL3046/T3. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Native aspect ratio: 16:9. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.