Philips logo

Philips 2800 series LED TV 32PFL2807H/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196178
Info modified on:
31 Oct 2024, 11:54:30
Short summary description Philips 2800 series LED TV 32PFL2807H/12:

Philips 2800 series LED TV 32PFL2807H/12, 81.3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black

Long summary description Philips 2800 series LED TV 32PFL2807H/12:

Philips 2800 series LED TV 32PFL2807H/12. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.