Philips logo

Philips 4000 series 32PFH4309/88 TV 81.3 cm (32") Full HD Black 250 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131617
Info modified on:
01 Nov 2024, 13:14:30
Short summary description Philips 4000 series 32PFH4309/88 TV 81.3 cm (32") Full HD Black 250 cd/m²:

Philips 4000 series 32PFH4309/88, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black

Long summary description Philips 4000 series 32PFH4309/88 TV 81.3 cm (32") Full HD Black 250 cd/m²:

Philips 4000 series 32PFH4309/88. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 250 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.