Philips logo

Philips Cineos digital widescreen flat TV 32PF9641D/10

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140558
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Cineos digital widescreen flat TV 32PF9641D/10:

Philips Cineos digital widescreen flat TV 32PF9641D/10, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Philips Cineos digital widescreen flat TV 32PF9641D/10:

Philips Cineos digital widescreen flat TV 32PF9641D/10. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 550 cd/m², Response time: 6 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.