Philips logo

Philips digital widescreen flat TV 32PF5531D/12

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102923
Info modified on:
14 Mar 2024, 18:48:13
Short summary description Philips digital widescreen flat TV 32PF5531D/12:

Philips digital widescreen flat TV 32PF5531D/12, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, DVB-T, Black

Long summary description Philips digital widescreen flat TV 32PF5531D/12:

Philips digital widescreen flat TV 32PF5531D/12. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.