Philips logo

Philips 32PF5531D 32" LCD HD Ready digital widescreen flat TV

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91661
Info modified on:
14 Mar 2024, 15:16:09
Short summary description Philips 32PF5531D 32" LCD HD Ready digital widescreen flat TV:

Philips 32PF5531D 32" LCD HD Ready digital widescreen flat TV, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Philips 32PF5531D 32" LCD HD Ready digital widescreen flat TV:

Philips 32PF5531D 32" LCD HD Ready digital widescreen flat TV. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Response time: 8 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.