Philips Professional LED TV 32HFL5010T/12, 81.3 cm (32"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black
Philips Professional LED TV 32HFL5010T/12. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 200 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black