Philips logo

Philips 32" LCD Professional Flat TV 81.3 cm (32") 500 cd/m²

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64088
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips 32" LCD Professional Flat TV 81.3 cm (32") 500 cd/m²:

Philips 32" LCD Professional Flat TV, 81.3 cm (32"), 1024 x 1080 pixels, LCD

Long summary description Philips 32" LCD Professional Flat TV 81.3 cm (32") 500 cd/m²:

Philips 32" LCD Professional Flat TV. Display diagonal: 81.3 cm (32"), Display resolution: 1024 x 1080 pixels, Display technology: LCD, Display brightness: 500 cd/m², Response time: 18 ms, Contrast ratio (typical): 600:1, Native aspect ratio: 16:9

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.