Philips logo

Philips Brilliance LCD monitor with USB-C Dock 328P6AUBREB/75

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34478
Info modified on:
30 Dec 2024, 17:24:05
Short summary description Philips Brilliance LCD monitor with USB-C Dock 328P6AUBREB/75:

Philips Brilliance LCD monitor with USB-C Dock 328P6AUBREB/75, 80 cm (31.5"), 2560 x 1440 pixels, Quad HD, LCD, 4 ms, Black

Long summary description Philips Brilliance LCD monitor with USB-C Dock 328P6AUBREB/75:

Philips Brilliance LCD monitor with USB-C Dock 328P6AUBREB/75. Display diagonal: 80 cm (31.5"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LCD. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.