Philips E Line Curved LCD monitor with Ultra Wide-Color 328E9FJAB/00, 80 cm (31.5"), 2560 x 1440 pixels, Quad HD, LCD, 4 ms, Black, Silver
Philips E Line Curved LCD monitor with Ultra Wide-Color 328E9FJAB/00. Display diagonal: 80 cm (31.5"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LCD. Display surface: Gloss, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black, Silver