Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 323E7QDAA/69 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
323E7QDAA/69
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
323E7QDAA/69
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581741686
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20960
This statistic is based on the 96377 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94200 free Open Icecat users.
Info modified on: 02 Dec 2020 14:58:57
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QSG (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Regulatory Information (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips 323E7QDAA/69 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED White :
The short editorial description of Philips 323E7QDAA/69 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED White

LCD IPS W-LED, 31.5'' 90 cm, 16:9, 1920 x 1080, 250 cd/m², sRGB, VGA, DVI-D, HDMI, HDPC, 3.5 mm, 2 x 5 W RMS, Windows 10/8.1/8/7, Mac OS X, 45.7 W, 100 - 240 V, 50 - 60 Hz, 6.9 kg
More>>>
Philips 323E7QDAA/69 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED White:
The official marketing text of Philips 323E7QDAA/69 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED White as supplied by the manufacturer

Expand your experience
Expand your viewing experience with this big Philips display. With this expansive 32" class full HD display you can truly immerse yourself into the game, or even give yourself needed space to spread out your work.

Superb Picture Quality
- IPS LED wide view technology for image and color accuracy
- Expansive 31.5-inch brilliant display
- 16:9 Full HD display for crisp detailed images
- Less eye fatigue with Flicker-free technology
- SmartContrast for deep black level details
- SmartImage Lite for easy optimized image settings

Elegant Design
- EasySelect menu toggle key for quick on-screen menu access
- Elegant, slim design complements your home decor
- Superb glossy finish enhance your home decoration

Experience immersive multimedia
- HDMI-ready for Full HD entertainment
- Built-in stereo speakers for multimedia

IPS technology
IPS displays use an advanced technology which gives you extra wide viewing angles of 178/178 degree, making it possible to view the display from almost any angle. Unlike standard TN panels, IPS displays gives you remarkably crisp
images with vivid colors, making it ideal not only for Photos, movies and web browsing, but also for professional applications which demand color accuracy and consistent brightness at all times.

16:9 Full HD display
Picture quality matters. Regular displays deliver quality, but you expect more. This display features enhanced Full HD 1920 x 1080 resolution. With Full HD for crisp detail paired with high brightness, incredible contrast and realistic colors expect a true to life picture.

Flicker-free technology
Due to the way brightness is controlled on LED-backlit screens, some users experience flicker on their screen which causes eye fatigue. Philips Flicker-free Technology applies a new solution to regulate brightness and reduce flicker for more comfortable viewing.

SmartContrast
SmartContrast is a Philips technology that analyzes the contents you are displaying, automatically adjusting colors and controlling backlight intensity to dynamically enhance contrast for the best digital images and videos or when playing games where dark hues are displayed. When Economy mode is selected, contrast is adjusted and backlighting fine-tuned
for just-right display of everyday office applications and lower power consumption.

SmartImage Lite
SmartImage Lite is an exclusive, leading edge Philips technology that analyzes the content displayed on your screen. Based on a scenario you select, SmartImage Lite dynamically enhances the contrast, color saturation and sharpness of images and videos for ultimate display performance - all in real time with the press on a single button.

EasySelect Menu Toggle Key
The discreetly placed EasySelect Menu Toggle Key allows you to make quick and easy adjustments to monitor settings in the OnScreen Display menu.

HDMI Ready
An HDMI-ready device has all the required hardware to accept High-Definition Multimedia Interface (HDMI) input. A HDMI cable enables high-quality digital video and audio all transmitted over a single cable from a PC or any number of AV sources (including set-top boxes, DVD players, A/V receivers and video cameras).

Built-in stereo speakers
A pair of high quality stereo speakers built into a display device. It can be visible front firing, or invisible down firing, top firing, rear firing, etc depending on model and design.

Short summary description Philips 323E7QDAA/69 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED White:
This short summary of the Philips 323E7QDAA/69 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 323E7QDAA/69, 80 cm (31.5"), 1920 x 1080 pixels, Full HD, LCD, 14 ms, White

Long summary description Philips 323E7QDAA/69 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED White:
This is an auto-generated long summary of Philips 323E7QDAA/69 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED White based on the first three specs of the first five spec groups.

Philips 323E7QDAA/69. Display diagonal: 80 cm (31.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Display surface: Gloss, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: White

Display
Display diagonal *
80 cm (31.5")
Display brightness (typical) *
250 cd/m²
Display resolution *
1920 x 1080 pixels
Native aspect ratio *
16:9
Response time *
14 ms
HD type *
Full HD
Display technology *
LED
Backlight type
W-LED
Display surface
Gloss
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA),720 x 400,800 x 600 (SVGA),1024 x 768 (XGA),1280 x 1024 (SXGA),1280 x 720 (HD 720),1280 x 960,1440 x 900,1680 x 1050 (WSXGA+),1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
20000000:1
Viewing angle, horizontal *
178°
Viewing angle, vertical *
178°
Display number of colours *
16.78 million colours
3D
No
Panel type *
IPS
SmartResponse
5 ms
Pixel pitch
0.364 x 0.364 mm
Horizontal scan range
30 - 83000 kHz
Vertical scan range
56 - 76 Hz
Separate H/V sync
Yes
Sync-on-green (SOG)
Yes
DDC/CI
Yes
RGB colour space
sRGB
Performance
Windows operating systems supported
Windows 10 Education,Windows 10 Education x64,Windows 10 Enterprise,Windows 10 Enterprise x64,Windows 10 Home,Windows 10 Home x64,Windows 10 Pro,Windows 10 Pro x64,Windows 7 Enterprise,Windows 7 Enterprise x64,Windows 7 Home Basic,Windows 7 Home Basic x64,Windows 7 Home Premium,Windows 7 Home Premium x64,Windows 7 Professional,Windows 7 Professional x64,Windows 7 Starter,Windows 7 Starter x64,Windows 7 Ultimate,Windows 7 Ultimate x64,Windows 8,Windows 8 Enterprise,Windows 8 Enterprise x64,Windows 8 Pro,Windows 8 Pro x64,Windows 8 x64,Windows 8.1,Windows 8.1 Enterprise,Windows 8.1 Enterprise x64,Windows 8.1 Pro,Windows 8.1 Pro x64,Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Multimedia
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
10 W
Built-in camera *
No
Design
Product colour *
White
Feet colour
Silver
Heavy metals free
Hg (mercury), Pb (lead)
Certification
RoHS, WEEE, CE Mark, CU, ETL, FCC Class B, TUV/ISO9241-307, RCM, PSE
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port *
Yes
DVI-D ports quantity
1
HDMI ports quantity
1
Headphone outputs
1
Headphone connectivity
3.5 mm
PC Audio in
Yes
HDCP
Yes
Card reader integrated
No
AC (power) in
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Ergonomics
Cable lock slot type
Kensington
Child lock
Yes
VESA mounting *
Yes
Tiltable
Yes
Tilt angle range
-5 - 10°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Turkish, Ukrainian
Number of OSD languages
21
Plug and Play
Yes
LED indicators
Yes
Thin Client
Thin client installed
No
Power
Power consumption (typical) *
45.7 W
Power consumption (standby) *
0.5 W
Power consumption (max)
66.6 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Relative humidity
10 - 90%
Operating altitude
0 - 3658 m
Non-operating altitude
0 - 12192 m
Network
Wi-Fi
No
Bluetooth
No
Weight & dimensions
Width (with stand) *
703 mm
Depth (with stand) *
216 mm
Height (with stand) *
522 mm
Weight (with stand) *
6.9 kg
Width (without stand)
70.3 cm
Depth (without stand)
6.4 cm
Height (without stand)
43.1 cm
Weight (without stand)
5.88 kg
Packaging data
Cables included
AC
Quick start guide
Yes
User Guide on CD-ROM
Yes
Package width
836 mm
Package depth
169 mm
Package height
643 mm
Package weight
9.61 kg
Recycling data
Recyclable material
100%
Other features
AC adapter included
Yes
Display
LCD
On/off switch
Yes
TV tuner integrated
No
Manual
Yes
No flickering
Yes
Mean time between failures (MTBF)
50000 h