"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113"
"","","33428699","","Philips","323E7QDAA/69","33428699","8712581741686","Computer Monitors","222","","","323E7QDAA/69","20240531093529","ICECAT","1","48662","https://images.icecat.biz/img/gallery/img_33428699_high_1482486765_6204_19427.jpg","2400x2184","https://images.icecat.biz/img/gallery_lows/img_33428699_low_1482486771_7043_19427.jpg","https://images.icecat.biz/img/gallery_mediums/img_33428699_medium_1482486767_1395_19427.jpg","https://images.icecat.biz/img/gallery_thumbs/img_33428699_thumb_1482486778_1764_19427.jpg","http://objects.icecat.biz/objects/mmo_33428699_1478095418_0062_9490.pdf","http://objects.icecat.biz/objects/mmo_33428699_1478095481_8348_1913.pdf","Philips 323E7QDAA/69 computer monitor 80 cm (31.5"") 1920 x 1080 pixels Full HD LED White","LCD IPS W-LED, 31.5'' 90 cm, 16:9, 1920 x 1080, 250 cd/m², sRGB, VGA, DVI-D, HDMI, HDPC, 3.5 mm, 2 x 5 W RMS, Windows 10/8.1/8/7, Mac OS X, 45.7 W, 100 - 240 V, 50 - 60 Hz, 6.9 kg","Philips 323E7QDAA/69, 80 cm (31.5""), 1920 x 1080 pixels, Full HD, LCD, 14 ms, White","Philips 323E7QDAA/69. Display diagonal: 80 cm (31.5""), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Display surface: Gloss, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: White","Expand your experience\nExpand your viewing experience with this big Philips display. With this expansive 32"" class full HD display you can truly immerse yourself into the game, or even give yourself needed space to spread out your work.\n\nSuperb Picture Quality\n- IPS LED wide view technology for image and color accuracy\n- Expansive 31.5-inch brilliant display\n- 16:9 Full HD display for crisp detailed images\n- Less eye fatigue with Flicker-free technology\n- SmartContrast for deep black level details\n- SmartImage Lite for easy optimized image settings\n\nElegant Design\n- EasySelect menu toggle key for quick on-screen menu access\n- Elegant, slim design complements your home decor\n- Superb glossy finish enhance your home decoration\n\nExperience immersive multimedia\n- HDMI-ready for Full HD entertainment\n- Built-in stereo speakers for multimedia\n\nIPS technology\nIPS displays use an advanced technology which gives you extra wide viewing angles of 178/178 degree, making it possible to view the display from almost any angle. Unlike standard TN panels, IPS displays gives you remarkably crisp\nimages with vivid colors, making it ideal not only for Photos, movies and web browsing, but also for professional applications which demand color accuracy and consistent brightness at all times.\n\n16:9 Full HD display\nPicture quality matters. Regular displays deliver quality, but you expect more. This display features enhanced Full HD 1920 x 1080 resolution. With Full HD for crisp detail paired with high brightness, incredible contrast and realistic colors expect a true to life picture.\n\nFlicker-free technology\nDue to the way brightness is controlled on LED-backlit screens, some users experience flicker on their screen which causes eye fatigue. Philips Flicker-free Technology applies a new solution to regulate brightness and reduce flicker for more comfortable viewing.\n\nSmartContrast\nSmartContrast is a Philips technology that analyzes the contents you are displaying, automatically adjusting colors and controlling backlight intensity to dynamically enhance contrast for the best digital images and videos or when playing games where dark hues are displayed. When Economy mode is selected, contrast is adjusted and backlighting fine-tuned\nfor just-right display of everyday office applications and lower power consumption.\n\nSmartImage Lite\nSmartImage Lite is an exclusive, leading edge Philips technology that analyzes the content displayed on your screen. Based on a scenario you select, SmartImage Lite dynamically enhances the contrast, color saturation and sharpness of images and videos for ultimate display performance - all in real time with the press on a single button.\n\nEasySelect Menu Toggle Key\nThe discreetly placed EasySelect Menu Toggle Key allows you to make quick and easy adjustments to monitor settings in the OnScreen Display menu.\n\nHDMI Ready\nAn HDMI-ready device has all the required hardware to accept High-Definition Multimedia Interface (HDMI) input. A HDMI cable enables high-quality digital video and audio all transmitted over a single cable from a PC or any number of AV sources (including set-top boxes, DVD players, A/V receivers and video cameras).\n\nBuilt-in stereo speakers\nA pair of high quality stereo speakers built into a display device. It can be visible front firing, or invisible down firing, top firing, rear firing, etc depending on model and design.","https://images.icecat.biz/img/gallery/img_33428699_high_1482486765_6204_19427.jpg","2400x2184","","","","","","","","","","","","Display","Display diagonal: 80 cm (31.5"")","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Display technology: LED","Touchscreen: No","HD type: Full HD","Panel type: IPS","Response time: 14 ms","Screen shape: Flat","Contrast ratio (typical): 1000:1","Display number of colours: 16.78 million colours","Backlight type: W-LED","Display brightness (typical): 250 cd/m²","Display surface: Gloss","Supported graphics resolutions: 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 960, 1440 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)","Contrast ratio (dynamic): 20000000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","SmartResponse: 5 ms","Pixel pitch: 0.364 x 0.364 mm","Horizontal scan range: 30 - 83000 kHz","Vertical scan range: 56 - 76 Hz","Sync-on-green (SOG): Yes","DDC/CI: Yes","Colour gamut standard: sRGB","3D: No","Separate H/V sync: Yes","Performance","Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64","Mac operating systems supported: Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","Multimedia","Built-in speaker(s): Yes","Built-in camera: No","Number of speakers: 2","RMS rated power: 10 W","Design","Product colour: White","Feet colour: Silver","Ports & interfaces","Built-in USB hub: No","VGA (D-Sub) ports quantity: 1","DVI port: Yes","DVI-D ports quantity: 1","HDMI ports quantity: 1","Headphone outputs: 1","Headphone connectivity: 3.5 mm","PC Audio in: Yes","HDCP: Yes","AC (power) in: Yes","Card reader integrated: No","Network","Wi-Fi: No","Bluetooth: No","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Panel mounting interface: 100 x 100 mm","Cable lock slot type: Kensington","Tilt adjustment: Yes","Tilt angle range: -5 - 10°","On Screen Display (OSD): Yes","On Screen Display (OSD) languages: Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Turkish, Ukrainian","Number of OSD languages: 21","Plug and Play: Yes","LED indicators: Yes","Child lock: Yes","Power","Power consumption (typical): 45.7 W","Power consumption (standby): 0.5 W","Power consumption (max): 66.6 W","Power consumption (off): 0.3 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Operating altitude: 0 - 3658 m","Non-operating altitude: 0 - 12192 m","Relative humidity: 10 - 90%","Weight & dimensions","Width (with stand): 703 mm","Depth (with stand): 216 mm","Height (with stand): 522 mm","Weight (with stand): 6.9 kg","Width (without stand): 703 mm","Depth (without stand): 64 mm","Height (without stand): 431 mm","Weight (without stand): 5.88 kg","Packaging data","Package width: 836 mm","Package depth: 169 mm","Package height: 643 mm","Package weight: 9.61 kg","User Guide on CD-ROM: Yes","Packaging content","Cables included: AC","Quick start guide: Yes","Manual: Yes","Other features","AC adapter included: Yes","Display: LCD","On/off switch: Yes","TV tuner integrated: No","Heavy metals free: Hg (mercury), Pb (lead)","No flickering: Yes","Mean time between failures (MTBF): 50000 h","Certification: RoHS, WEEE, CE Mark, CU, ETL,\nFCC Class B, TUV/ISO9241-307, RCM, PSE","Recycling data","Total amount of recyclable materials: 100%","Thin Client","Thin client installed: No"