Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 30" LCD Monitor/TV 75 cm (29.5") 1280 x 768 pixels Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30" LCD Monitor/TV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
300WN5DB
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9533
This statistic is based on the 87798 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85765 free Open Icecat users.
Info modified on: 04 Apr 2019 04:29:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 30" LCD Monitor/TV 75 cm (29.5") 1280 x 768 pixels Silver :
The short editorial description of Philips 30" LCD Monitor/TV 75 cm (29.5") 1280 x 768 pixels Silver

300WN5DB 76.2 cm (30") LCD (16:10) 1280x768 VGA/DVI contrastratio 500:1 helderheid 500 nits response time 16ms Speakers and Base not included Zwart met Protective Gla
More>>>
Philips 30" LCD Monitor/TV 75 cm (29.5") 1280 x 768 pixels Silver:
The official marketing text of Philips 30" LCD Monitor/TV 75 cm (29.5") 1280 x 768 pixels Silver as supplied by the manufacturer

29.5-inch WXGA LCD all-in-one Monitor.
TV with excellent display performance. Multiple video input allowing display of PC, TV, HDTV, VCD, DVD, Progressive DVD and Camcorder.
Network controllability via RS232 interface for managing the performances, setting, etc. DCDi TM de-interlacing technology for superior depiction of motion. Picture-in-Picture (PIP) function in PC VGA mode. Light sensor to adjust brightness automatically.

Short summary description Philips 30" LCD Monitor/TV 75 cm (29.5") 1280 x 768 pixels Silver:
This short summary of the Philips 30" LCD Monitor/TV 75 cm (29.5") 1280 x 768 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 30" LCD Monitor/TV, 75 cm (29.5"), 1280 x 768 pixels, LCD, 16 ms, Silver

Long summary description Philips 30" LCD Monitor/TV 75 cm (29.5") 1280 x 768 pixels Silver:
This is an auto-generated long summary of Philips 30" LCD Monitor/TV 75 cm (29.5") 1280 x 768 pixels Silver based on the first three specs of the first five spec groups.

Philips 30" LCD Monitor/TV. Display diagonal: 75 cm (29.5"), Display resolution: 1280 x 768 pixels. Display: LCD. Response time: 16 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Silver

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
75 cm (29.5")
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
600 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 768 pixels
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
16 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
800:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.5025 x 0.5025 mm
Horizontal scan range
31 - 49 kHz
Vertical scan range
58 - 60 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
64.3 cm
Viewable size, vertical
38.6 cm
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
130 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
5 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 35 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
14 kg
Width (with stand)
867.7 mm
Depth (with stand)
183 mm
Height (with stand)
505 mm
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
Audio system
System used to play music or speech.
2 x 2.5W/channel RMS, 200Hz~10kHz, 4 ohm, 10% THD
Power requirements
90 — 264 VAC, 50/60 Hz
Recommended resolution
1280 x 768, 60Hz
Speakers and microphone
Speaker and microphone for this configuration; expressed as type; manufacturer; and any relevant technologies
2 x 5W Stereo Audio
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x AC power in; 1 x AC power switch; 1 x D-Sub input; 1 x Audio PC Stereo input; 1 x DVI-D PC digital input; 1 x RS232 network connection; 1 x External/EURO-AV SCART connection; 1 x Composite Video Output Composite video CVBS ouput; 1 x Audio (L) for component video; 1 x Audio (R) for component video; 1 x Component video Y/Pb/Pr input; 1 x Composite video CVBS input; 1 x Audio (L) for CVBS & S-Video; 1 x Audio (R) for CVBS & S-Video; 1 x S-Video input; 1 x TV Antenna or CATV cable in.
Customer service details
X