Philips logo

Philips 29PT5408 29" real flat TV

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86992
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips 29PT5408 29" real flat TV:

Philips 29PT5408 29" real flat TV, 73.7 cm (29"), 4:3, 68 cm, NTSC, PAL, SECAM, Incredible Surround, NICAM Stereo, Silver

Long summary description Philips 29PT5408 29" real flat TV:

Philips 29PT5408 29" real flat TV. Display diagonal: 73.7 cm (29"), Aspect ratio: 4:3, Viewable size diagonal: 68 cm. Analog signal format system: NTSC, PAL, SECAM. Audio system: Incredible Surround, NICAM Stereo. Product colour: Silver. Power consumption (typical): 74 W, Power consumption (standby): 1 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.