Philips logo

Philips Brilliance 298X4QJAB/27 computer monitor 73.7 cm (29") 2560 x 1080 pixels Quad HD LED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84300
Info modified on:
31 May 2024, 09:35:15
Short summary description Philips Brilliance 298X4QJAB/27 computer monitor 73.7 cm (29") 2560 x 1080 pixels Quad HD LED Black:

Philips Brilliance 298X4QJAB/27, 73.7 cm (29"), 2560 x 1080 pixels, Quad HD, LCD, 14 ms, Black

Long summary description Philips Brilliance 298X4QJAB/27 computer monitor 73.7 cm (29") 2560 x 1080 pixels Quad HD LED Black:

Philips Brilliance 298X4QJAB/27. Display diagonal: 73.7 cm (29"), Display resolution: 2560 x 1080 pixels, HD type: Quad HD, Display technology: LED. Display: LCD. Response time: 14 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.