Philips 28" 100Hz WideScreen TV, 71.1 cm (28"), CRT, 66 cm, NTSC, PAL, Dolby Virtual, 20 W
Philips 28" 100Hz WideScreen TV. Display diagonal: 71.1 cm (28"), Display: CRT, Viewable size diagonal: 66 cm. Analog signal format system: NTSC, PAL. Audio system: Dolby Virtual, RMS rated power: 20 W. Product colour: Silver. Power consumption (typical): 151 W, Power consumption (standby): 0.34 W