Philips logo

Philips widescreen TV 28PW6451/05

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100944
Info modified on:
14 Mar 2024, 19:28:01
Short summary description Philips widescreen TV 28PW6451/05:

Philips widescreen TV 28PW6451/05, 71.1 cm (28"), 16:9, Real Flat picture tube, 70 cm, 66 cm, NTSC, PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K, SECAM L

Long summary description Philips widescreen TV 28PW6451/05:

Philips widescreen TV 28PW6451/05. Display diagonal: 71.1 cm (28"), Aspect ratio: 16:9, Display: Real Flat picture tube. Analog signal format system: NTSC, PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K, SECAM L, Channels quantity: 100 channels, Supported radio bands: UHF. Audio system: Incredible Surround, Nicam Stereo, RMS rated power: 10 W, Peak Music Power Output (PMPO): 20 W. Product colour: Silver. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.