Philips logo

Philips 3000 series 28PFL3030/V7 TV 71.1 cm (28") HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32761
Info modified on:
02 Nov 2024, 11:05:12
Short summary description Philips 3000 series 28PFL3030/V7 TV 71.1 cm (28") HD Black:

Philips 3000 series 28PFL3030/V7, 71.1 cm (28"), 1366 x 768 pixels, HD, LED, Black

Long summary description Philips 3000 series 28PFL3030/V7 TV 71.1 cm (28") HD Black:

Philips 3000 series 28PFL3030/V7. Display diagonal: 71.1 cm (28"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 120 Hz, Native aspect ratio: 16:9. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.